Samtec Inc. PCB Headers TSM-123-03-T-DV-A

Description
Samtec TSM-123-03-T-DV-A Pin Header
Request a Quote Datasheet
Description
Samtec TSM-123-03-T-DV-A Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086479 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086479
PCB Headers 2086479
Samtec TSM-123-03-T-DV-A Pin Header

Samtec TSM-123-03-T-DV-A Pin Header

Supplier's Site
PCB Headers - 2086480 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086480
PCB Headers 2086480
Samtec TSM-123-03-T-DV-A Pin Header

Samtec TSM-123-03-T-DV-A Pin Header

Supplier's Site
Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7194 - Newark, An Avnet Company
Chicago, IL, United States
Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7194
Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7194
HEADER, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086479 78P7194
Product Name PCB Headers Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-F01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details