Samtec Inc. Header, 2.54Mm, Smd, 23 Position; Connector Systems Samtec TSM-123-01-T-SV

Description
HEADER, 2.54MM, SMD, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 23 Position from Samtec is designed for surface mount applications with a pitch spacing of 2.54mm and a single row configuration. It features 23 contacts and is compatible with various board and cable mates, including SSW, SSQ, SSM, and IDSS. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating options. This product supports a voltage rating of 475 VAC and operates within a temperature range of -55 °C to +125 °C, depending on the plating. It is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The header is recognized for high mating cycles and extended life, making it a reliable choice for engineers seeking durable connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 23 Position from Samtec is designed for surface mount applications with a pitch spacing of 2.54mm and a single row configuration. It features 23 contacts and is compatible with various board and cable mates, including SSW, SSQ, SSM, and IDSS. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating options. This product supports a voltage rating of 475 VAC and operates within a temperature range of -55 °C to +125 °C, depending on the plating. It is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The header is recognized for high mating cycles and extended life, making it a reliable choice for engineers seeking durable connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 23 Position; Connector Systems Samtec - 78P7155 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 23 Position; Connector Systems Samtec
78P7155
Header, 2.54Mm, Smd, 23 Position; Connector Systems Samtec 78P7155
HEADER, 2.54MM, SMD, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P7155
Product Name Header, 2.54Mm, Smd, 23 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details