The .100" Surface Mount Terminal Strip (part number 70X7735) from Samtec is designed for surface mount applications with a pitch of 2.54 mm. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating varies depending on the mating connector, with a maximum of 495 VAC/700 VDC when mated with the BCS series. This terminal strip is lead-free solderable and meets the lead coplanarity specifications for various lead styles. It supports a current rating of up to 5.6 A per pin when mated with specific connectors. The product is RoHS compliant and has been qualified for severe environment testing in accordance with MIL-DTL-55302 standards. Various row and post height options are available, making it suitable for a range of applications.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X7735 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |