Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-123-01-T-DV-A-P

Description
CONN HEADER SMD 46POS 2.54MM
Datasheet
Description
CONN HEADER SMD 46POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-123-01-T-DV-A-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-123-01-T-DV-A-P
CONN HEADER SMD 46POS 2.54MM

CONN HEADER SMD 46POS 2.54MM

Supplier's Site
Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 70X7733 - Newark, An Avnet Company
Chicago, IL, United States
Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
70X7733
Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 70X7733
HEADER, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-123-01-T-DV-A-P 70X7733
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details