Samtec Inc. Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-122-03-S-DV-P

Description
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7073 - Newark, An Avnet Company
Chicago, IL, United States
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7073
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7073
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P7073
Product Name Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details