Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-122-02-T-DV-A

Description
CONN HEADER SMD 44POS 2.54MM
Datasheet
Description
CONN HEADER SMD 44POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-122-02-T-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-122-02-T-DV-A
CONN HEADER SMD 44POS 2.54MM

CONN HEADER SMD 44POS 2.54MM

Supplier's Site
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7057 - Newark, An Avnet Company
Chicago, IL, United States
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7057
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7057
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-122-02-T-DV-A 78P7057
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Connector Accessories - A28740-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details