Samtec Inc. Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec TSM-122-02-T-DH

Description
HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec - 78P7054 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec
78P7054
Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec 78P7054
HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P7054
Product Name Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 511771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details