Samtec Inc. Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-122-02-S-DV-LC

Description
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 44 contacts arranged in two rows, suitable for surface mount technology. The product is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it is available with various plating options, including gold and matte tin. The operating temperature range is from -55 °C to +125 °C, depending on the plating, with a voltage rating of 475 VAC when mated with compatible connectors. This product is ideal for engineers looking for reliable and robust connection solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 44 contacts arranged in two rows, suitable for surface mount technology. The product is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it is available with various plating options, including gold and matte tin. The operating temperature range is from -55 °C to +125 °C, depending on the plating, with a voltage rating of 475 VAC when mated with compatible connectors. This product is ideal for engineers looking for reliable and robust connection solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7046 - Newark, An Avnet Company
Chicago, IL, United States
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7046
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7046
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P7046
Product Name Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products