Samtec Inc. Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec TSM-122-02-S-DH

Description
HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P7041, is a surface mount right angle connector with a pitch of 2.54 mm and 44 positions arranged in 2 rows. It features a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when gold-plated. It supports high mating cycles and is RoHS compliant and lead-free solderable. The connector mates with various cable and board connectors, making it versatile for different applications. The current rating per pin varies depending on the mating connector, with values ranging from 4.1 A to 5.4 A. This product is suitable for applications requiring reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P7041, is a surface mount right angle connector with a pitch of 2.54 mm and 44 positions arranged in 2 rows. It features a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when gold-plated. It supports high mating cycles and is RoHS compliant and lead-free solderable. The connector mates with various cable and board connectors, making it versatile for different applications. The current rating per pin varies depending on the mating connector, with values ranging from 4.1 A to 5.4 A. This product is suitable for applications requiring reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec - 78P7041 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec
78P7041
Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec 78P7041
HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P7041
Product Name Header, 2.54Mm, Smd, Right Angle, 44 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
Cable Connectors - NCB-MB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers