Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-122-01-S-SV-LC

Description
CONN HEADER SMD 22POS 2.54MM
Datasheet
Description
CONN HEADER SMD 22POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-122-01-S-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-122-01-S-SV-LC
CONN HEADER SMD 22POS 2.54MM

CONN HEADER SMD 22POS 2.54MM

Supplier's Site
Header, 22 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6999 - Newark, An Avnet Company
Chicago, IL, United States
Header, 22 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6999
Header, 22 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6999
HEADER, 22 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 22 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-122-01-S-SV-LC 78P6999
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 22 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details