Samtec Inc. Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-122-01-S-DV-A

Description
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P6981, features 44 contacts arranged in 2 rows with a 2.54 mm pitch. This surface mount connector is designed for board-to-board applications and is RoHS compliant. It supports high mating cycles and is suitable for a variety of PCB layouts. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers several plating options, including gold and tin. The operating temperature range is -55 °C to +125 °C when gold plated, with a voltage rating of 475 VAC when mated with compatible connectors. The product is lead-free solderable and has specific lead coplanarity requirements. This connector is ideal for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P6981, features 44 contacts arranged in 2 rows with a 2.54 mm pitch. This surface mount connector is designed for board-to-board applications and is RoHS compliant. It supports high mating cycles and is suitable for a variety of PCB layouts. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers several plating options, including gold and tin. The operating temperature range is -55 °C to +125 °C when gold plated, with a voltage rating of 475 VAC when mated with compatible connectors. The product is lead-free solderable and has specific lead coplanarity requirements. This connector is ideal for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6981 - Newark, An Avnet Company
Chicago, IL, United States
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6981
Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6981
HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P6981
Product Name Header, 44 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data