The Header, 2.54mm, SMD, 1X22 Position from Samtec (part number 78P6964) is designed for surface mount applications with a pitch spacing of 2.54mm and a single row of 22 contacts. It features a black liquid crystal polymer insulator and phosphor bronze terminals, with options for gold or tin plating. The product is rated for a voltage of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating. It supports high mating cycles and is RoHS compliant, making it suitable for various electronic applications. The header is compatible with multiple board and cable mates, enhancing its versatility in design.
HEADER, 2.54MM, SMD, 1X22 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P6964 |
| Product Name | Header, 2.54Mm, Smd, 1X22 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |