Samtec Inc. Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec TSM-121-03-S-DV

Description
HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P6897, is a surface mount device (SMD) connector featuring a 2.54 mm pitch and 42 positions arranged in two rows. It is designed for board-to-board applications and is compatible with various mating connectors, including SSW, SSM, and BCS series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This connector supports a voltage rating of 475 VAC and has an operating temperature range of -55 °C to +125 °C when gold-plated. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header is rated for high mating cycles and is recognized for its extended life, making it a reliable choice for demanding applications. The product also offers various post heights and optional features such as alignment pins and locking clips, enhancing its versatility in different designs.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P6897, is a surface mount device (SMD) connector featuring a 2.54 mm pitch and 42 positions arranged in two rows. It is designed for board-to-board applications and is compatible with various mating connectors, including SSW, SSM, and BCS series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This connector supports a voltage rating of 475 VAC and has an operating temperature range of -55 °C to +125 °C when gold-plated. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header is rated for high mating cycles and is recognized for its extended life, making it a reliable choice for demanding applications. The product also offers various post heights and optional features such as alignment pins and locking clips, enhancing its versatility in different designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec - 78P6897 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec
78P6897
Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec 78P6897
HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P6897
Product Name Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - CNC.M12.GLLJ - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers