Samtec Inc. Connector, Header, 42Pos, 2Row, 2.54Mm; Connector Systems Samtec TSM-121-01-T-DV-P-TR

Description
CONNECTOR, HEADER, 42POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 42POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 42Pos, 2Row, 2.54Mm; Connector Systems Samtec - 70X7573 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 42Pos, 2Row, 2.54Mm; Connector Systems Samtec
70X7573
Connector, Header, 42Pos, 2Row, 2.54Mm; Connector Systems Samtec 70X7573
CONNECTOR, HEADER, 42POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 42POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70X7573
Product Name Connector, Header, 42Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers