Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-121-01-L-SV

Description
CONN HEADER SMD 21POS 2.54MM
Datasheet
Description
CONN HEADER SMD 21POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-121-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-121-01-L-SV
CONN HEADER SMD 21POS 2.54MM

CONN HEADER SMD 21POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X21 Position; Connector Systems Samtec - 78P6786 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X21 Position; Connector Systems Samtec
78P6786
Header, 2.54Mm, Smd, 1X21 Position; Connector Systems Samtec 78P6786
HEADER, 2.54MM, SMD, 1X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-121-01-L-SV 78P6786
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X21 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T26F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 26
View Details
TS-9 St. Connector for RG58 Cable - ET-T9S-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
5 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XC4 DIN Medium/High-Current Connectors - XC4F-3213 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details