Samtec Inc. Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec TSM-121-01-L-MT

Description
HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 42 Position (part number 84T1250) from Samtec features a surface mount design with a pitch spacing of 2.54mm and two rows of contacts totaling 42 positions. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating over nickel. The product is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when using gold plating. It supports high mating cycles and is RoHS compliant and lead-free solderable. The header is compatible with various board and cable mates, making it versatile for different applications. The product also offers options for alignment pins and locking clips, enhancing its usability in specific designs.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 42 Position (part number 84T1250) from Samtec features a surface mount design with a pitch spacing of 2.54mm and two rows of contacts totaling 42 positions. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating over nickel. The product is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when using gold plating. It supports high mating cycles and is RoHS compliant and lead-free solderable. The header is compatible with various board and cable mates, making it versatile for different applications. The product also offers options for alignment pins and locking clips, enhancing its usability in specific designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec - 84T1250 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec
84T1250
Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec 84T1250
HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1250
Product Name Header, 2.54Mm, Smd, 42 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details