The Samtec TSM series header, part number 78P6593, is a surface mount device (SMD) connector with a pitch spacing of 2.54 mm and 20 positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating over nickel. It is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when using gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header supports high mating cycles and is compatible with various cable mates and board mates, enhancing its versatility in different applications.
HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P6593 |
| Product Name | Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |