The Connector, Header, 40 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a surface mount right angle termination and is part of the TSM series. The connector supports high mating cycles and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. It is available with various plating options, including gold and tin, and is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The connector has a voltage rating of 475 VAC when mated with compatible board connectors. It is suitable for applications requiring reliable connections and is compatible with a variety of cable mates.
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P6574 |
| Product Name | Connector, Header, 40 Position, 2Row, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |