The Header, part number 78P6568, features 40 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers various plating options including gold and matte tin. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C depending on the plating. The header is RoHS compliant and suitable for lead-free soldering. It is compatible with a range of board and cable mates, making it versatile for various applications.
HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P6568 |
| Product Name | Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |