Samtec Inc. Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-120-02-L-DV-LC

Description
HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6498 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6498
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6498
HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P6498
Product Name Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details