The Header, part number 78P6446, features 20 contacts arranged in a single row with a surface mount design and a pitch spacing of 2.54 mm. It is designed for board-to-board applications and is RoHS compliant. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers various plating options including gold and matte tin. The operating temperature range is from -55 °C to +125 °C when using gold plating, and it supports a voltage rating of 475 VAC when mated with compatible connectors. The product is suitable for high mating cycles and is lead-free solderable, making it a reliable choice for various electronic applications.
HEADER, 20 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P6446 |
| Product Name | Header, 20 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |