Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-120-01-L-DV-001

Description
CONN HEADER SMD 40POS 2.54MM
Datasheet
Description
CONN HEADER SMD 40POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-120-01-L-DV-001
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-120-01-L-DV-001
CONN HEADER SMD 40POS 2.54MM

CONN HEADER SMD 40POS 2.54MM

Supplier's Site
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6204 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6204
Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6204
HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-120-01-L-DV-001 78P6204
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 40 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products