Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-119-04-L-DV-A

Description
CONN HEADER SMD 38POS 2.54MM
Datasheet
Description
CONN HEADER SMD 38POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-119-04-L-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-119-04-L-DV-A
CONN HEADER SMD 38POS 2.54MM

CONN HEADER SMD 38POS 2.54MM

Supplier's Site
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6112 - Newark, An Avnet Company
Chicago, IL, United States
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6112
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6112
HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-119-04-L-DV-A 78P6112
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details