Samtec Inc. Header, 2.54Mm, Smd, 19 Position; Connector Systems Samtec TSM-119-03-T-SV

Description
HEADER, 2.54MM, SMD, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 19 Position; Connector Systems Samtec - 78P6108 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 19 Position; Connector Systems Samtec
78P6108
Header, 2.54Mm, Smd, 19 Position; Connector Systems Samtec 78P6108
HEADER, 2.54MM, SMD, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P6108
Product Name Header, 2.54Mm, Smd, 19 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details