Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-119-02-L-SV

Description
CONN HEADER SMD 19POS 2.54MM
Datasheet
Description
CONN HEADER SMD 19POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-119-02-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-119-02-L-SV
CONN HEADER SMD 19POS 2.54MM

CONN HEADER SMD 19POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X19 Position; Connector Systems Samtec - 78P6081 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X19 Position; Connector Systems Samtec
78P6081
Header, 2.54Mm, Smd, 1X19 Position; Connector Systems Samtec 78P6081
HEADER, 2.54MM, SMD, 1X19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-119-02-L-SV 78P6081
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X19 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-141402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1781-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers