Samtec Inc. Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-119-01-T-DV-A

Description
HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6056 - Newark, An Avnet Company
Chicago, IL, United States
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6056
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6056
HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P6056
Product Name Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers