The Header, 2.54mm, SMD, 19 Position (part number 78P6041) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 19 contacts and is suitable for surface mount right angle termination. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when using gold plating, and has a voltage rating of 475 VAC when mated with compatible connectors. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It supports high mating cycles and is part of a series that includes various mating options, enhancing its versatility in different designs.
HEADER, 2.54MM, SMD, 19 POSITION; Connector Systems:Board-to-Boa
CONN HEADER SMD R/A 19POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 78P6041 | TSM-119-01-S-SH |
| Product Name | Header, 2.54Mm, Smd, 19 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |