Samtec Inc. Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-119-01-L-DV-A

Description
HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 78P6014, features 38 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers various plating options including gold and matte tin. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C depending on the plating. The header is RoHS compliant and suitable for lead-free soldering. It is compatible with a range of board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, part number 78P6014, features 38 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers various plating options including gold and matte tin. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C depending on the plating. The header is RoHS compliant and suitable for lead-free soldering. It is compatible with a range of board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6014 - Newark, An Avnet Company
Chicago, IL, United States
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6014
Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6014
HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P6014
Product Name Header, 38 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1730805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details