The .100" Surface Mount Terminal Strip (part number 70X7330) from Samtec features a pitch of 2.54 mm and is designed for surface mounting applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The product is RoHS compliant and supports an operating temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. This terminal strip has a voltage rating of 495 VAC/700 VDC when mated with specific connectors, and current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The product is lead-free solderable and meets severe environment testing standards aligned with MIL-DTL-55302. Various lead styles and post heights are available, making it adaptable for different applications.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X7330 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |