The Header, 2.54mm, SMD, 18 Position (part number 78P5957) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 18 contacts and is suitable for surface mount technology. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The header supports high mating cycles and is part of a series that includes various mating options, enhancing its versatility in different designs.
CONN HEADER SMD 18POS 2.54MM
HEADER, 2.54MM, SMD, 18 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSM-118-03-T-SV | 78P5957 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Smd, 18 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |