Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-118-02-S-SH-P

Description
CONN HEADER SMD R/A 18POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-118-02-S-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-118-02-S-SH-P
CONN HEADER SMD R/A 18POS 2.54MM

CONN HEADER SMD R/A 18POS 2.54MM

Supplier's Site
Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P5904 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P5904
Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P5904
HEADER, 18 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 18 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-118-02-S-SH-P 78P5904
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details