Samtec Inc. PCB Headers TSM-118-01-T-DV

Description
Samtec TSM-118-01-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-118-01-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086463 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086463
PCB Headers 2086463
Samtec TSM-118-01-T-DV Pin Header

Samtec TSM-118-01-T-DV Pin Header

Supplier's Site
PCB Headers - 2086464 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086464
PCB Headers 2086464
Samtec TSM-118-01-T-DV Pin Header

Samtec TSM-118-01-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec - 78P5826 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec
78P5826
Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec 78P5826
HEADER, 2.54MM, SMD, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086463 78P5826
Product Name PCB Headers Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers