Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-118-01-L-SV-LC

Description
CONN HEADER SMD 18POS 2.54MM
Datasheet
Description
CONN HEADER SMD 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-118-01-L-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-118-01-L-SV-LC
CONN HEADER SMD 18POS 2.54MM

CONN HEADER SMD 18POS 2.54MM

Supplier's Site
Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P5757 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P5757
Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P5757
HEADER, 18 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 18 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-118-01-L-SV-LC 78P5757
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 18 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details