Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-117-04-T-DV

Description
CONN HEADER SMD 34POS 2.54MM
Datasheet
Description
CONN HEADER SMD 34POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-117-04-T-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-117-04-T-DV
CONN HEADER SMD 34POS 2.54MM

CONN HEADER SMD 34POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 34 Position; Connector Systems Samtec - 78P5703 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 34 Position; Connector Systems Samtec
78P5703
Header, 2.54Mm, Smd, 34 Position; Connector Systems Samtec 78P5703
HEADER, 2.54MM, SMD, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-117-04-T-DV 78P5703
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 511367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details