Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-117-01-LM-DV-P

Description
CONN HEADER SMD 34POS 2.54MM
Datasheet
Description
CONN HEADER SMD 34POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-117-01-LM-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-117-01-LM-DV-P
CONN HEADER SMD 34POS 2.54MM

CONN HEADER SMD 34POS 2.54MM

Supplier's Site
Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P5476 - Newark, An Avnet Company
Chicago, IL, United States
Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P5476
Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P5476
HEADER, 34 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 34 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-117-01-LM-DV-P 78P5476
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Headers, Male Pins - A114705-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers