Samtec Inc. Header, 2.54Mm, Smd, 1X17 Position; Connector Systems Samtec TSM-117-01-L-SH

Description
HEADER, 2.54MM, SMD, 1X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 1X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 1x17 Position from Samtec is designed for surface mount applications with a pitch spacing of 2.54mm and a total of 17 contacts. It features a single row configuration and is compatible with various board and cable mates, including SSW, SSM, and IDSS. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The header also offers high mating cycles and is recognized for its extended life.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 1x17 Position from Samtec is designed for surface mount applications with a pitch spacing of 2.54mm and a total of 17 contacts. It features a single row configuration and is compatible with various board and cable mates, including SSW, SSM, and IDSS. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The header also offers high mating cycles and is recognized for its extended life.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 1X17 Position; Connector Systems Samtec - 78P5448 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X17 Position; Connector Systems Samtec
78P5448
Header, 2.54Mm, Smd, 1X17 Position; Connector Systems Samtec 78P5448
HEADER, 2.54MM, SMD, 1X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P5448
Product Name Header, 2.54Mm, Smd, 1X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details