Samtec Inc. PCB Headers TSM-117-01-L-DV

Description
Samtec TSM-117-01-L-DV Pin Header
Request a Quote
Description
Samtec TSM-117-01-L-DV Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001635 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001635
PCB Headers 2001635
Samtec TSM-117-01-L-DV Pin Header

Samtec TSM-117-01-L-DV Pin Header

Supplier's Site
PCB Headers - 2001634 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001634
PCB Headers 2001634
Samtec TSM-117-01-L-DV Pin Header

Samtec TSM-117-01-L-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X17 Position; Connector Systems Samtec - 78P5427 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X17 Position; Connector Systems Samtec
78P5427
Header, 2.54Mm, Smd, 2X17 Position; Connector Systems Samtec 78P5427
HEADER, 2.54MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001635 78P5427
Product Name PCB Headers Header, 2.54Mm, Smd, 2X17 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1730888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details