Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-117-01-F-DV-A-P

Description
CONN HEADER SMD 34POS 2.54MM
Datasheet
Description
CONN HEADER SMD 34POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-117-01-F-DV-A-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-117-01-F-DV-A-P
CONN HEADER SMD 34POS 2.54MM

CONN HEADER SMD 34POS 2.54MM

Supplier's Site
Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P5402 - Newark, An Avnet Company
Chicago, IL, United States
Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P5402
Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P5402
HEADER, 34 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 34 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-117-01-F-DV-A-P 78P5402
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 34 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details