Samtec Inc. Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-116-02-L-SH-P

Description
HEADER, 16 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 16 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 1 Row, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 16 contacts and is suitable for surface mount right angle termination. The product is RoHS compliant and supports a voltage rating of 475 VAC when mated with compatible connectors. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with various plating options available, including gold and tin. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is capable of high mating cycles and is lead-free solderable, making it a reliable choice for engineers seeking durable and compliant connector solutions.

Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 1 Row, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with 16 contacts and is suitable for surface mount right angle termination. The product is RoHS compliant and supports a voltage rating of 475 VAC when mated with compatible connectors. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with various plating options available, including gold and tin. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is capable of high mating cycles and is lead-free solderable, making it a reliable choice for engineers seeking durable and compliant connector solutions.

Suppliers

Company
Product
Description
Supplier Links
Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P5155 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P5155
Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P5155
HEADER, 16 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 16 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-116-02-L-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-116-02-L-SH-P
CONN HEADER SMD R/A 16POS 2.54MM

CONN HEADER SMD R/A 16POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 78P5155 TSM-116-02-L-SH-P
Product Name Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details