Samtec Inc. Header, 2.54Mm, Smd, Right Angle, 32 Position; Connector Systems Samtec TSM-116-01-T-DH

Description
HEADER, 2.54MM, SMD, RIGHT ANGLE, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, RIGHT ANGLE, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, Right Angle, 32 Position; Connector Systems Samtec - 78P5065 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 32 Position; Connector Systems Samtec
78P5065
Header, 2.54Mm, Smd, Right Angle, 32 Position; Connector Systems Samtec 78P5065
HEADER, 2.54MM, SMD, RIGHT ANGLE, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-116-01-T-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-116-01-T-DH
CONN HEADER SMD R/A 32POS 2.54MM

CONN HEADER SMD R/A 32POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 78P5065 TSM-116-01-T-DH
Product Name Header, 2.54Mm, Smd, Right Angle, 32 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers