Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-116-01-S-SV-LC

Description
CONN HEADER SMD 16POS 2.54MM
Datasheet
Description
CONN HEADER SMD 16POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-116-01-S-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-116-01-S-SV-LC
CONN HEADER SMD 16POS 2.54MM

CONN HEADER SMD 16POS 2.54MM

Supplier's Site
Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P5042 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P5042
Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P5042
HEADER, 16 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 16 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-116-01-S-SV-LC 78P5042
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Male connector/plug - 231-607/018-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers