Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-115-02-T-SV

Description
CONN HEADER SMD 15POS 2.54MM
Datasheet
Description
CONN HEADER SMD 15POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-115-02-T-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-115-02-T-SV
CONN HEADER SMD 15POS 2.54MM

CONN HEADER SMD 15POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 15 Position; Connector Systems Samtec - 78P4796 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 15 Position; Connector Systems Samtec
78P4796
Header, 2.54Mm, Smd, 15 Position; Connector Systems Samtec 78P4796
HEADER, 2.54MM, SMD, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-115-02-T-SV 78P4796
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details