Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-115-01-L-SV-LC

Description
CONN HEADER SMD 15POS 2.54MM
Datasheet
Description
CONN HEADER SMD 15POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-115-01-L-SV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-115-01-L-SV-LC
CONN HEADER SMD 15POS 2.54MM

CONN HEADER SMD 15POS 2.54MM

Supplier's Site
Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P4574 - Newark, An Avnet Company
Chicago, IL, United States
Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P4574
Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P4574
HEADER, 15 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 15 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-115-01-L-SV-LC 78P4574
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details