Samtec Inc. Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec TSM-114-03-T-SV

Description
HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec - 78P4448 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec
78P4448
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec 78P4448
HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-114-03-T-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-114-03-T-SV
CONN HEADER SMD 14POS 2.54MM

CONN HEADER SMD 14POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 78P4448 TSM-114-03-T-SV
Product Name Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Minitek ® - 10075025-F01-06ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
3 suppliers
PCB Headers - 147078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details