Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-114-03-S-DV

Description
CONN HEADER SMD 28POS 2.54MM
Datasheet
Description
CONN HEADER SMD 28POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-114-03-S-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-114-03-S-DV
CONN HEADER SMD 28POS 2.54MM

CONN HEADER SMD 28POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 28 Position; Connector Systems Samtec - 78P4431 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 28 Position; Connector Systems Samtec
78P4431
Header, 2.54Mm, Smd, 28 Position; Connector Systems Samtec 78P4431
HEADER, 2.54MM, SMD, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-114-03-S-DV 78P4431
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details