The .100" Surface Mount Terminal Strip (part number 70X6792) from Samtec is designed for surface mount applications and is RoHS compliant. It features a pitch of 2.54 mm and is compatible with various board and cable mates, including SSW, SSM, and IDSS. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors. The product is lead-free solderable and meets severe environment testing standards aligned with MIL-DTL-55302. Current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The terminal strip is available in multiple configurations, including different post heights and lead styles, making it versatile for various design requirements.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X6792 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |