The Header, part number 78P4054, features 26 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers various plating options including gold and matte tin. The product is rated for a voltage of 475 VAC and can operate within a temperature range of -55 °C to +125 °C, depending on the plating. It supports high mating cycles and is RoHS compliant. The header is compatible with several board and cable mates, making it versatile for different applications. Lead-free solderable and designed for efficient assembly, this component is suitable for engineers seeking reliable connectivity solutions in their projects.
CONN HEADER SMD 26POS 2.54MM
HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSM-113-04-L-DV-A | 78P4054 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |