Samtec Inc. Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec TSM-113-02-T-DV-TR

Description
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P3963 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P3963
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P3963
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3963
Product Name Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Barrier Blocks - 1920-1874-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers