Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-02-T-DV-P-TR

Description
CONN HEADER SMD 26POS 2.54MM
Datasheet
Description
CONN HEADER SMD 26POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-113-02-T-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-02-T-DV-P-TR
CONN HEADER SMD 26POS 2.54MM

CONN HEADER SMD 26POS 2.54MM

Supplier's Site
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P3962 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P3962
Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P3962
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-113-02-T-DV-P-TR 78P3962
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 26 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10093055-310TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-3115-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers