Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-02-T-DV-A

Description
CONN HEADER SMD 26POS 2.54MM
Description
CONN HEADER SMD 26POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 78P3956, features 26 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C, depending on the plating option selected. The header is RoHS compliant and offers various plating options, including gold and matte tin, to suit different application requirements. It is compatible with a range of board and cable mates, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Header, part number 78P3956, features 26 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C, depending on the plating option selected. The header is RoHS compliant and offers various plating options, including gold and matte tin, to suit different application requirements. It is compatible with a range of board and cable mates, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-113-02-T-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-02-T-DV-A
CONN HEADER SMD 26POS 2.54MM

CONN HEADER SMD 26POS 2.54MM

Supplier's Site
Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P3956 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P3956
Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P3956
HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-113-02-T-DV-A 78P3956
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details